The SP3493EP is a +3.3V low power, low EMI half-duplex RS-485 transceiver from Exar Corporation, designed for robust communication in industrial environments. It's well-suited for applications requiring reliable data transmission over longer distances and in noisy conditions. The device features low power consumption and is suitable for battery-powered applications. The SP3493 family offers protection against short circuits and thermal overload, further enhancing system reliability. It's designed for low EMI emissions and features an extended operating temperature range.
Applications:
- Industrial control networks
- Building automation systems
- Process control equipment
- Security systems
- Point-of-sale (POS) terminals
- Remote data acquisition
Features:
- Operates from a single +3.3V supply
- Low power consumption
- Half-duplex RS-485 transceiver
- Data rates up to 10 Mbps
- Enhanced slew-rate limiting for low EMI
- Short-circuit protection
- Thermal shutdown protection
- Extended Temperature Range
- Available in an 8-pin DIP package
Benefits:
- Reliable Data Transmission: Ensures robust communication even in harsh industrial environments.
- Extended Battery Life: Low power consumption makes it ideal for battery-operated devices.
- High-Speed Communication: Supports data rates up to 10Mbps for fast and efficient data transfer.
- Reduced EMI: Slew-rate limiting minimizes electromagnetic interference, maintaining signal integrity and reducing emissions.
- Overcurrent Protection: Includes short-circuit and thermal shutdown protection to prevent damage and ensure system reliability.
- Wide Temperature Range: Operates reliably in extreme temperature environments.
- Through-Hole Design: The 8-pin DIP package enables easy integration into through-hole PCB designs.
Additional Details:
The SP3493EP is designed to meet the requirements of the RS-485 standard. It features a robust differential driver and receiver, ensuring reliable communication over long distances and in noisy environments. The enhanced slew-rate limiting minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, specifically for low EMI applications. The device offers protection against short circuits and thermal overload, which enhances system reliability. The transceiver is available in a through-hole 8-pin DIP package, making it easy to integrate into a variety of applications. The "EP" suffix indicates that it offers an extended temperature range.