EN
  • EN
  • DE

SP3485EEN-L/TR

Part No SP3485EEN-L/TR
Manufacturer Exar Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP8
Manufacturer Exar Corporation
Manufacturer Homepage www.exar.com
Win Source Part Number 716361-SP3485EEN-L/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3485EEN-L/TR CAD Model

Description

The SP3485EEN-L/TR is a low power half-duplex RS-485 transceiver from Exar Corporation. This transceiver is designed for robust communication in harsh industrial environments, featuring enhanced ESD protection and low power consumption. The -L/TR suffix indicates a lead-free package and tape and reel packaging for automated assembly.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems for serial communication over RS-485 networks.
  • Building Automation: Employed in HVAC systems, lighting control systems, and security systems for communication between sensors, controllers, and actuators.
  • Networking: Utilized in RS-485 network interfaces for various devices.
  • Metering: Used in automatic meter reading (AMR) systems for remote data collection.
  • Security Systems: Found in access control systems, surveillance systems, and alarm systems for reliable communication.

Features:

  • RS-485 Transceiver: Half-duplex RS-485 transceiver for reliable communication over long distances.
  • Low Power Consumption: Low power design for energy-efficient operation.
  • Data Rate: Supports data rates up to 10Mbps.
  • Enhanced ESD Protection: Provides enhanced ESD protection (±15kV HBM) for robust operation in harsh environments.
  • Single 3.3V Supply: Operates from a single 3.3V power supply.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Current Limiting: Limits output current to prevent damage during short-circuit conditions.
  • Driver Output Short-Circuit Protection: Provides protection against short circuits on the driver output.
  • Receiver Input Overvoltage Protection: Protects the receiver input from overvoltage conditions.

Benefits:

  • Reliable Communication: Provides robust and reliable communication over RS-485 networks.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Robust Protection: Enhanced ESD protection and other protection features ensure reliable operation in harsh environments.
  • Ease of Use: Simple to integrate into various systems.
  • Wide Application Range: Suitable for a variety of industrial and commercial applications.

Additional Details:

The SP3485EEN-L/TR typically requires external termination resistors to minimize signal reflections on the RS-485 bus. The device features a driver enable (DE) and a receiver enable (RE) pin for controlling the driver and receiver. The datasheet provides detailed specifications, application notes, and layout recommendations for optimal performance. The typical common-mode voltage range is -7V to +12V. The transceiver is available in a SOIC-8 package.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
UTC
Lowest to $0.0622
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,182 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess