The SP3483CN-TR is a +3.3V low power half-duplex RS-485 transceiver from Exar Corporation, designed for robust communication in industrial environments. It's well-suited for applications requiring reliable data transmission over longer distances and in noisy conditions. The device features low power consumption and is suitable for battery-powered applications. The SP3483 family offers protection against short circuits and thermal overload, further enhancing system reliability.
Applications:
- Industrial control networks
- Building automation systems
- Process control equipment
- Security systems
- Point-of-sale (POS) terminals
- Remote data acquisition
Features:
- Operates from a single +3.3V supply
- Low power consumption
- Half-duplex RS-485 transceiver
- Data rates up to 10 Mbps
- Enhanced slew-rate limiting minimizes EMI
- Short-circuit protection
- Thermal shutdown protection
- Available in an 8-pin SOIC package
Benefits:
- Reliable Data Transmission: Ensures robust communication even in harsh industrial environments.
- Extended Battery Life: Low power consumption makes it ideal for battery-operated devices.
- High-Speed Communication: Supports data rates up to 10Mbps for fast and efficient data transfer.
- Reduced EMI: Slew-rate limiting minimizes electromagnetic interference, maintaining signal integrity.
- Overcurrent Protection: Includes short-circuit and thermal shutdown protection to prevent damage and ensure system reliability.
- Compact Footprint: The 8-pin SOIC package enables easy integration into space-constrained designs.
Additional Details:
The SP3483CN-TR is designed to meet the requirements of the RS-485 standard. It features a robust differential driver and receiver, ensuring reliable communication over long distances and in noisy environments. The enhanced slew-rate limiting minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables. The device offers protection against short circuits and thermal overload, which enhances system reliability. The transceiver is available in a compact 8-pin SOIC package, making it easy to integrate into a variety of applications. The "-TR" suffix indicates that the part is tape and reel packaged for automated assembly.