The SP3222ECY/TR is a RS-232 transceiver from Exar Corporation, designed to provide a reliable and efficient interface between RS-232 serial ports and logic-level signals. It is compliant with TIA/EIA-232-F standards and incorporates an integrated charge pump for single-supply operation, along with enhanced ESD protection for robust performance.
Applications:
- Notebook and Laptop Computers
- Subnotebooks
- Palmtop PCs
- Handheld PCs
- Printers
- Point-of-Sale (POS) equipment
- Modems
Features:
- Meets all EIA-232 and V.28 specifications
- Operates from a single +3.0V to +5.5V power supply
- Requires only 0.1μF external capacitors
- Two drivers and two receivers
- Data rates up to 250kbps
- Available in TSSOP and SSOP packages
- Enhanced ESD specifications: ±15kV Human Body Model (HBM) and ±8kV IEC61000-4-2 Contact Discharge
Benefits:
- Reduced Design Complexity: Integrated charge pump and minimal capacitor requirements simplify circuit design.
- Increased Reliability: Enhanced ESD protection provides robust data communication.
- Simplified Power Supply: Single power supply operation reduces the need for multiple voltage rails.
- Versatile Applications: Suitable for a wide range of RS-232 communication applications.
- Efficient Data Transfer: Supports data rates up to 250kbps.
Additional Details:
The SP3222ECY/TR integrates a charge pump circuit to generate RS-232 voltage levels from a single power supply, simplifying system design and reducing the number of external components needed. It features two drivers that convert TTL/CMOS logic levels to RS-232 levels and two receivers that convert RS-232 levels back to TTL/CMOS logic levels. The enhanced ESD protection provides added robustness in environments susceptible to electrostatic discharge. The 'TR' suffix indicates that the part is supplied in tape and reel packaging for automated assembly. The 'Y' likely relates to the package type or other specific characteristics.