The SP3220EEN-L is a RS-232 transceiver from Exar Corporation, designed to meet TIA/EIA-232-F standards for serial communication. This particular model is suitable for applications where reliable RS-232 communication is required with a focus on low power consumption and a smaller footprint.
Applications:
- Notebook and Laptop Computers
- Subnotebooks
- Palmtop PCs
- Handheld PCs
- Printers
- Point-of-Sale (POS) equipment
- Modems
Features:
- Meets all EIA-232 and V.28 specifications
- Operates from a single +3.0V to +5.5V power supply
- Requires only 0.1μF external capacitors
- Two drivers and two receivers
- Data rates up to 250kbps
- Available in TSSOP and SSOP packages
- Enhanced ESD specifications: ±15kV Human Body Model (HBM) and ±8kV IEC61000-4-2 Contact Discharge
Benefits:
- Reduced Board Space: Small external capacitors save valuable board space.
- Robust Design: Enhanced ESD protection ensures reliable communication.
- Low Power Operation: Ideal for battery-powered and portable applications.
- Wide Supply Voltage Range: Compatible with various power supply options.
- Efficient Communication: Provides reliable RS-232 communication up to 250kbps.
Additional Details:
The SP3220EEN-L integrates a charge pump to generate RS-232 voltage levels from a single supply voltage. This simplifies system design and reduces the need for multiple power supplies. It features two drivers for converting TTL/CMOS signals to RS-232 levels, and two receivers for the reverse conversion. This transceiver is designed with enhanced ESD protection for increased reliability in demanding environments. The 'L' suffix generally indicates lead-free packaging or a specific production lot characteristic.