EN
  • EN
  • DE

SP211BCT/TR

Part No SP211BCT/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V High-Speed RS-232 Transceivers with 0.1mF Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191951-SP211BCT/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP211BCT/TR CAD Model

Description

The SP211BCT/TR is a multi-protocol transceiver from Exar Corporation, designed to facilitate serial communication in a variety of applications. The component is part of the SP211 family, integrating multiple transceiver functionalities into a single integrated circuit. The '/TR' suffix indicates that the component is packaged on tape and reel for automated assembly processes.

Applications:

  • Industrial Automation Systems: It is utilized in PLCs (Programmable Logic Controllers) and other industrial systems, enabling reliable data exchange.
  • Point-of-Sale (POS) Terminals: Used in POS terminals for efficient data transfer between peripherals such as receipt printers and barcode scanners.
  • Networking Devices: Integrated within communication interfaces in networking equipment for effective serial communication.
  • Instrumentation and Measurement Equipment: Employed in test and measurement equipment for data acquisition and control operations.
  • Medical Devices: Incorporated into medical monitoring and diagnostic equipment where reliable serial data transmission is crucial.

Features:

  • Multi-Protocol Support: Supports various serial communication protocols, including RS-232, RS-485, and RS-422.
  • Integrated Transceivers: Combines multiple transceiver circuits within a single package, thus optimizing board real estate.
  • High Data Rates: Facilitates rapid and efficient data transfer.
  • ESD Protection: Provides built-in protection against electrostatic discharge events.
  • Low Power Consumption: Designed to consume minimal power, which is ideal for battery-powered devices.
  • Tape and Reel Packaging: Provided in tape and reel format, ensuring compatibility with automated assembly lines.

Benefits:

  • Versatile Application: Due to multi-protocol support, it can be implemented in a wide range of applications.
  • Cost-Effective: Integration reduces component count and, therefore, lowers costs.
  • Space-Saving: The compact design minimizes the space required on the circuit board.
  • Reliable Operation: Robust ESD protection ensures stable performance in diverse environments.
  • Energy Efficiency: Low power consumption increases efficiency.
  • Automated Manufacturing: Facilitates automated assembly, decreasing manufacturing expenses.

Additional Details:

The SP211BCT/TR typically operates on a single 3.3V or 5V power supply. Features such as slew rate limiting are included to reduce EMI and enhance signal integrity. Please refer to Exar Corporation's datasheet for exact technical specifications and operational guidelines, especially regarding different operating configurations and their impact on performance. The tape and reel packaging meets industry standards for use in automated placement machinery.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7628 $58.0188
51+ $2.2661 $115.5711
79+ $2.1957 $173.4603
109+ $2.1252 $231.6468
141+ $2.0536 $289.5576
189+ $1.8422 $348.1758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess