EN
  • EN
  • DE

SB6128ASEY-L/TR

Part No SB6128ASEY-L/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 313679-SB6128ASEY-L/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB6128ASEY-L/TR CAD Model

Description

The SB6128ASEY-L/TR is a high-performance interface transceiver from Exar Corporation, designed for robust and reliable communication in industrial and commercial applications. This transceiver is specifically engineered to meet the demands of isolated communication protocols, ensuring data integrity and system safety in harsh environments. Its advanced features provide protection against electrical noise, ground loops, and voltage transients, making it ideal for sensitive applications.

Applications:

      
  • Industrial Automation Systems
  •   
  • Motor Control
  •   
  • Process Control Equipment
  •   
  • Isolated Communication Interfaces
  •   
  • Medical Equipment

Features:

      
  • Integrated Isolation: Provides galvanic isolation to protect against high voltages and ground loops.
  •   
  • High Data Rate: Supports fast data transmission for real-time communication.
  •   
  • Low Power Consumption: Minimizes energy usage for efficient operation.
  •   
  • Robust Noise Immunity: Ensures reliable data transfer in noisy environments.
  •   
  • Compact Package: Enables easy integration into space-constrained designs.

Benefits:

      
  • Enhanced System Safety: Protects equipment and personnel from electrical hazards.
  •   
  • Improved Data Integrity: Ensures accurate and reliable communication.
  •   
  • Reduced System Cost: Simplifies design and reduces the need for external components.
  •   
  • Increased System Reliability: Operates reliably in harsh industrial environments.
  •   
  • Simplified Design: Easy to integrate into existing systems.

Additional Details:

The SB6128ASEY-L/TR is typically packaged in a small outline integrated circuit (SOIC) package, which facilitates easy surface mounting. Key specifications include a high common-mode transient immunity (CMTI), which ensures reliable operation in noisy environments, and a wide operating temperature range suitable for industrial applications. The transceiver supports various communication standards and protocols, making it versatile for different applications. It also features built-in protection mechanisms such as short-circuit protection and over-temperature shutdown, which further enhance its reliability. The datasheet provides detailed information on electrical characteristics, timing specifications, and application guidelines for optimal implementation.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Lowest to $3.2617
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess