EN
  • EN
  • DE

MP7226KS

Part No MP7226KS
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029650-MP7226KS
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP7226KS CAD Model

Description

The MP7226KS is a highly integrated and efficient synchronous step-down converter designed by Exar Corporation (now part of MaxLinear). It offers a compact solution for various power management applications, delivering a stable and regulated output voltage from a higher input voltage.

Applications

  • Point-of-Load (POL) regulators
  • Distributed power systems
  • Set-top boxes
  • Networking equipment
  • Industrial control systems

Features

  • Wide input voltage range: Typically supports input voltages from 4.5V to 24V, providing flexibility in power supply design.
  • High efficiency: Achieves efficiencies up to 95%, minimizing power loss and heat generation.
  • Adjustable output voltage: Allows customization of the output voltage to meet specific application requirements.
  • Integrated synchronous rectification: Eliminates the need for an external Schottky diode, reducing component count and improving efficiency.
  • Overcurrent protection: Protects the device and the load from damage in the event of an overcurrent condition.
  • Short-circuit protection: Provides robust protection against short-circuit faults.
  • Thermal shutdown: Prevents overheating and potential damage to the device.
  • Enable/disable control: Allows for easy power sequencing and system control.
  • Compact package: Available in a small footprint package, saving valuable board space.

Benefits

  • Improved system efficiency: The high efficiency of the MP7226KS reduces power consumption and heat dissipation, leading to a more energy-efficient system.
  • Reduced component count: The integrated features of the device simplify the design and reduce the number of external components required.
  • Enhanced system reliability: The built-in protection features ensure reliable operation and prevent damage to the device and the load.
  • Smaller solution size: The compact package allows for a smaller and more space-efficient design.
  • Flexible design: The adjustable output voltage and wide input voltage range provide flexibility in system design.

Additional Details

The MP7226KS typically utilizes a constant-on-time (COT) control architecture, which provides fast transient response and stable operation. The switching frequency is typically in the range of 500kHz to 1MHz, depending on the application requirements. It requires external components like inductors and capacitors for proper operation. Refer to the datasheet for specific component selection guidelines.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess