EN
  • EN
  • DE

ELM3083(TB)-V

Part No ELM3083(TB)-V
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982318-ELM3083(TB)-V
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ELM3083(TB)-V CAD Model

Description

The ELM3083(TB)-V is a molded type infrared emitting diode (IRED) from Everlight Electronics. These devices are designed for applications requiring efficient infrared light emission. They are commonly used in remote control systems, light barriers, and other optoelectronic devices where reliable infrared signaling is crucial.

Applications:

  • Remote control systems: Transmitting control signals in TVs, DVD players, and other electronic devices.
  • Light barriers: Detecting the presence or absence of an object by interrupting an infrared beam.
  • Optoelectronic sensors: Used in various sensor applications requiring infrared detection.
  • Infrared data transmission: For short-range wireless data communication.
  • Security systems: Used in motion detectors and other security devices.

Features:

  • High radiant intensity: Provides strong infrared light output for reliable signaling.
  • Molded type package: Offers good mechanical strength and environmental protection.
  • Peak wavelength of 850nm: Optimized for use with silicon photodetectors.
  • Narrow viewing angle: Directs the infrared light in a focused beam.
  • Low forward voltage: Reduces power consumption.
  • High reliability: Ensures long-term performance in demanding applications.

Benefits:

  • Efficient infrared transmission: Enables reliable and effective remote control and sensing.
  • Durable and robust: Withstands harsh environmental conditions.
  • Compatibility with silicon photodetectors: Simplifies circuit design.
  • Low power consumption: Extends battery life in portable devices.
  • Long lifespan: Reduces the need for frequent replacements.
  • Cost-effective solution: Offers a good balance of performance and price.

Additional Details:

The ELM3083(TB)-V IRED has a typical forward voltage of around 1.2V at a forward current of 20mA. Its radiant intensity is specified at a specific forward current, typically measured in mW/sr (milliwatts per steradian). The peak emission wavelength is typically 850nm, which is well-suited for use with silicon phototransistors and photodiodes.

The package is designed for through-hole mounting. Care should be taken during soldering to avoid overheating the device. Refer to the manufacturer's datasheet for specific soldering recommendations and other important handling precautions.

The 'TB' suffix likely indicates a specific taping or packaging option. The '-V' suffix might represent a specific voltage or binning characteristic of the device.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess