The EL817S1(A)(TA)-F is a phototransistor optocoupler manufactured by Everlight Electronics. This four-pin device provides electrical isolation between the input and output circuits, using an infrared emitting diode (IRED) and a phototransistor. Signals are transferred optically, preventing direct electrical connection. The (A)(TA)-F likely indicates specific binning or testing parameters, and the -F signifies it's a lead-free component.
Applications
- Switching mode power supplies
- Programmable logic controllers (PLCs)
- Office automation equipment (e.g., copiers, printers)
- Motor control circuits
- Signal transmission in noisy environments
Features
- High isolation voltage: Ensures strong electrical isolation between input and output sides.
- Compact size: Suitable for high-density board layouts.
- Current transfer ratio (CTR): Indicates the efficiency of current transfer.
- Low saturation voltage: Improves output switching performance.
- Lead-free: Complies with RoHS environmental standards.
Benefits
- Enhances safety by providing electrical isolation between circuits.
- Reduces noise and interference in sensitive applications.
- Simplifies circuit design with isolated signal transmission.
- Protects control circuits from voltage spikes and surges.
- Offers reliable performance in various industrial and commercial applications.
Technical Specifications
The EL817S1(A)(TA)-F is characterized by its high isolation voltage (typically several kilovolts). The current transfer ratio (CTR) is specified within a given range, dependent on the specific bin. The collector-emitter saturation voltage is low for efficient operation. The device is packaged in a 4-pin DIP (Dual In-Line Package). Consult the Everlight datasheet for detailed electrical characteristics and operating conditions.