EN
  • EN
  • DE

EL3H4(B)(TA)-VG

Part No EL3H4(B)(TA)-VG
Manufacturer Everlight Electronics Co Ltd
Catalog Custom Parts (E - I)
Description Optocouplers SOP-4_P1.27 RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197707-EL3H4(B)(TA)-VG
Categories Custom Parts
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL3H4(B)(TA)-VG CAD Model

Description

The EL3H4(B)(TA)-VG is a phototransistor optocoupler manufactured by Everlight Electronics Co., Ltd. This device integrates an infrared-emitting diode (IRED) and a phototransistor within a single package, providing electrical isolation between the input and output circuits. The 'VG' suffix likely indicates a specific packaging or testing variation. Optocouplers like the EL3H4 are commonly utilized to isolate sensitive electronic components from high voltages, ground loops, or electrical noise.

Applications

  • Microcontroller Isolation: Protects microcontrollers from voltage spikes and noise when interfacing with external circuits.
  • Industrial Control Systems: Provides electrical isolation in industrial control equipment, safeguarding control circuitry from high-power devices.
  • Power Supplies: Used for isolation between primary and secondary sides of power supplies, ensuring safety and preventing ground loops.
  • Motor Control: Isolates control signals in motor control applications, protecting the control circuitry from motor noise and voltage transients.
  • Signal Transmission: Isolates and transmits signals between circuits with different voltage levels or ground potentials.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation between the input and output sides.
  • CTR (Current Transfer Ratio): Specifies the current transfer efficiency between the IRED and the phototransistor.
  • Low Input Current: Requires a low input current to activate the IRED.
  • Compact Package: Available in a compact package suitable for high-density PCB layouts.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directives.
  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology.

Benefits

  • Enhanced Safety: Provides a safety barrier between high-voltage and low-voltage circuits, safeguarding personnel and equipment.
  • Noise Reduction: Minimizes electrical noise and interference, improving signal integrity and system reliability.
  • Ground Loop Elimination: Prevents ground loops, which can cause inaccurate readings and system malfunctions.
  • Design Flexibility: Offers design flexibility by allowing for different voltage levels and ground potentials in interconnected circuits.
  • Reliable Performance: Delivers consistent and reliable performance in a variety of operating conditions.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-packaged isolation solution.

Additional Details

The EL3H4(B)(TA)-VG likely comes in a surface-mount package. The (B) in the part number may signify a specific CTR (Current Transfer Ratio) range, and (TA) might denote tape and reel packaging for automated assembly. The 'VG' suffix may indicate a specific testing or screening level applied to the device. Consult the official Everlight EL3H4(B)(TA)-VG datasheet for detailed electrical characteristics, including isolation voltage, CTR values, forward voltage of the IRED, collector-emitter voltage of the phototransistor, and switching speeds. Adhere to the datasheet's recommended operating conditions and soldering profiles to ensure proper implementation and long-term reliability of the optocoupler.

You May Also Be Interested in

Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Phoenix Contact
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Tianbo
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0807 $50.0340
1,515+ $0.0662 $100.2930
2,340+ $0.0642 $150.2280
3,225+ $0.0621 $200.2725
4,170+ $0.0600 $250.2000
5,580+ $0.0538 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess