EN
  • EN
  • DE

EHP-AX08EL/GT01H-P01/56

Part No EHP-AX08EL/GT01H-P01/56
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
RoHS State Request Verification
Win Source Part Number 714149-EHP-AX08EL/GT01H-P01/56
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EHP-AX08EL/GT01H-P01/56 CAD Model

Description

The EHP-AX08EL/GT01H-P01/56 is a surface-mount LED manufactured by Everlight Electronics. It is designed for a variety of illumination and indication applications where energy efficiency and long lifespan are important.

Applications

  • Backlighting for LCD displays
  • Indicator lights
  • Automotive lighting
  • General illumination
  • Consumer electronics

Features

  • High brightness output
  • Low power consumption
  • Long lifespan
  • Surface mount package
  • RoHS compliant
  • Wide viewing angle

Benefits

  • Provides bright and efficient illumination.
  • Reduces energy costs and extends battery life.
  • Offers reliable performance over a long period.
  • Simplifies assembly and reduces manufacturing costs.
  • Meets environmental regulations.

Additional Details

The EHP-AX08EL/GT01H-P01/56's exact specifications, such as color, luminous intensity, and forward voltage, depend on the specific variant. However, Everlight LEDs are generally known for their consistent performance and reliability. The surface mount package allows for automated placement and soldering. Refer to the Everlight datasheet for detailed electrical and optical characteristics, soldering profile recommendations, and other important information.

Key parameters include forward voltage, forward current, luminous intensity, viewing angle, and color temperature (if it is a white LED). These specifications are critical for designing the LED into a circuit and ensuring optimal performance. The RoHS compliance ensures that the LED does not contain hazardous substances.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess