EN
  • EN
  • DE

EAST10052WA0

Part No EAST10052WA0
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED WHITE DIFFUSED 2SMD / White LED Indication - Discrete 3V 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Package Tape & Reel
Color White
Configuration Standard
Lens Color Yellow
Lens Transparency Diffused
Millicandela Rating 250mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.50mm
Voltage - Forward (Vf) (Typ) 3V
Current - Test 5mA
Viewing Angle 130°
Mounting SMD (SMT)
Package / Case 0402 (1005 Metric)
Supplier Device Package 2-SMD
Dimension 1.00mm L x 0.50mm W
Height (Max) 0.25mm
Base Product Number EAST10052
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names EAST10052WA0-ND,S10B009834,1080-1509-1,1080-1509-2,1080-1509-6
Standard Package 3,000
Win Source Part Number 1056886-EAST10052WA0
Ultra Librarian 3D Model Ultra Librarian EAST10052WA0 CAD Model

Description

The Everlight Electronics Co Ltd LED Indication - Discrete is a white color optoelectronic component that comes in a Tape & Reel packaging.

  • Color: White
  • Packaging: Tape & Reel
  • Standard Package: 3,000 pieces
  • Mounting: SMD (SMT)
  • Lens Color: Yellow
  • Lens Transparency: Diffused
  • Millicandela Rating: 250mcd
  • Voltage-Forward: 3V (Typ)
  • Viewing Angle: 130 degrees
  • Package/Case: 0402 (1005 Metric)
  • Height: 0.25mm
  • Dimension: 1.00mm L x 0.50mm W
  • Lens Style: Rectangle with a flat top
  • Lens Size: 1.00mm x 0.50mm
  • Suitable for: Optoelectronics applications

You May Also Be Interested in

Citizen
Lowest to $0.1640
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
Need more? Email Us
Citizen
Lowest to $0.3269
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714
Citizen
Lowest to $0.3754
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1453 $50.1285
840+ $0.1193 $100.2120
1,300+ $0.1155 $150.1500
1,790+ $0.1118 $200.1220
2,315+ $0.1081 $250.2515
3,100+ $0.0969 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess