Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Package Tape & Reel (TR)
Color Blue
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 158mcd
Lens Style Round with Flat Top
Lens Size 2.40mm Dia
Voltage - Forward (Vf) (Typ) 3.1V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 468nm
Wavelength - Peak 468nm
Package / Case 2-LCC (J-Lead)
Supplier Device Package 2-PLCC
Dimension 3.10mm L x 2.70mm W
Height (Max) 2.10mm
Base Product Number EAPL3527
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names S10C007984
Standard Package 2,000
Win Source Part Number 1045643-EAPL3527BA4
Ultra Librarian 3D Model Ultra Librarian EAPL3527BA4 CAD Model

Description

The Everlight Electronics Co Ltd EAPL3527BA4 is an optoelectronic component with a blue color LED indication.

  • Manufacturer: Everlight Electronics Co Ltd
  • LED Color: Blue
  • Voltage Rating: 3.1V
  • Current-Test: 20mA
  • Millicandela Rating: 158mcd
  • Wavelength-Dominant: 468nm
  • Height: 2.10mm
  • Package/Case: 2-LCC (J-Lead)
  • Lens Style: Round with a flat top
  • Lens Size: 2.40mm Dia
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Inolux
LED WHITE CLEAR 0402 SMD
Lowest to $0.2211
ECAD model for IN-S42ATUW
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1631
ECAD model for LGP47K-H2K1-24-Z
Rohm Semiconductor
20mA 2.2V Green 2.0mm x 1.25mm square LED 70mW 0805 LED Indication - Discrete RoHS
Lowest to $0.0734
ECAD model for SML-210MTT86M
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.4076
ECAD model for KY DMLN31.FY-5H8H-5F-8E8G
Kingbright
Green 565nm LED Indication - Discrete 2.5V SOT-23
Lowest to $0.6441
ECAD model for KM-23SGD-F
Kingbright
Green 565nm LED Indication - Discrete 1.9V 0805
Lowest to $0.2424
ECAD model for KP-2012LSGC
Dialight
598-8220-107F Dialight Single Color LEDs Red Orange, 625nm 150mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for 598-8220-107F
Kingbright
LED BLUE CLEAR 2SMD R/A
Lowest to $0.2445
ECAD model for APA1606VBC/D
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0278
ECAD model for 15-21/GHC-YR1S2/2T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention