EN
  • EN
  • DE
  • IT

CNY64S(A)(TA)-V

Part No CNY64S(A)(TA)-V
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 8.2KV TRANSISTOR SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Sufficient
Popularity Medium
Win Source Part Number 1029890-CNY64S(A)(TA)-V
Case / Package 4-SMD
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 85°C
Vce Saturation (Max) 300mV
Continuous forward current- Max 75mA
Forward Voltage 1.6V
Channel Output Current 50mA
Maximum Output Voltage 80V
Output Type Transistor
Input Type DC
Rise and Fall Time 3μs, 5μs
Switching Turn-On and Turn-Off Time 6μs, 7μs
Maximum DC Current Transfer Ratio 125% @ 5mA
Minimum DC Current Transfer Ratio 63% @ 5mA
Isolation Voltage 8200Vrms
Number of Channels 1
Status Active
Packaging Tube/Rail
Manufacturer Everlight Electronics Co Ltd
Categories Isolators
Ultra Librarian 3D Model Ultra Librarian CNY64S(A)(TA)-V CAD Model

Description

The CNY64S(A)(TA)-V is a high-isolation, high-CTR (Current Transfer Ratio) transistor output optocoupler from Everlight Electronics. It's designed to provide electrical isolation between input and output circuits, protecting sensitive components from high voltage transients and noise. This optocoupler is commonly used in industrial control systems, power supplies, and other applications where safety and reliability are critical.

Applications

  • Industrial control systems
  • Power supplies
  • Digital logic inputs
  • Microprocessor input/output isolation
  • Noise isolation

Features

  • High isolation voltage
  • High current transfer ratio (CTR)
  • Low saturation voltage
  • Fast switching speed
  • Compact package
  • RoHS compliant

Benefits

  • Enhanced safety: High isolation voltage protects circuits and personnel from dangerous voltages.
  • Efficient signal transfer: High CTR ensures efficient signal transmission with minimal current loss.
  • Improved performance: Low saturation voltage minimizes power dissipation and improves output signal quality.
  • Fast response: Fast switching speed allows for high-speed data transmission and control.
  • Compact design: Small package saves board space and simplifies integration.

Additional Details

The CNY64S(A)(TA)-V features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon NPN phototransistor. The input-output isolation voltage is typically several kilovolts. The current transfer ratio (CTR) varies depending on the input current and temperature. It's important to consult the datasheet for specific CTR values under different operating conditions. The device is available in a standard DIP package and is compatible with most common logic families. This optocoupler is particularly well-suited for applications requiring high reliability and long-term stability. It meets industry standards for safety and performance.

You May Also Be Interested in

Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1829 $50.2067
56+ $1.7911 $100.3016
87+ $1.7351 $150.9537
120+ $1.6792 $201.5040
155+ $1.6232 $251.5960
207+ $1.4553 $301.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess