EN
  • EN
  • DE

CNY64(B)-V

Part No CNY64(B)-V
Manufacturer Everlight Electronics Co Ltd
Catalog Custom Parts (B - D)
Description Optocoupler 100-200%, 8, 2KV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1174195-CNY64(B)-V
Categories Custom Parts
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CNY64(B)-V CAD Model

Description

The CNY64(B)-V is a high-density phototransistor optocoupler manufactured by Everlight Electronics. This device is designed to provide electrical isolation between input and output circuits while transferring signals via light. It is commonly used in a variety of applications where safety isolation, noise immunity, and signal integrity are critical. The '(B)' likely denotes a specific binning or performance characteristic, and the '-V' indicates a specific packaging or testing standard.

Applications:

  • Industrial Control Systems: Isolates sensitive control circuitry from high-voltage power circuits.
  • Power Supplies: Provides safety isolation in switching power supplies.
  • Motor Control: Isolates motor control signals from the microcontroller or driver circuitry.
  • Data Communication: Isolates data lines to prevent ground loops and noise interference.
  • Medical Equipment: Provides patient safety isolation in medical devices.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • High Current Transfer Ratio (CTR): Efficiently transfers signals from input to output.
  • Compact Package: Small footprint for space-constrained applications.
  • Fast Switching Speed: Enables high-speed signal transmission.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • Safety Isolation: Protects circuits and personnel from high-voltage hazards.
  • Noise Immunity: Prevents noise and interference from affecting sensitive circuits.
  • Signal Integrity: Maintains signal quality by eliminating ground loops and common-mode noise.
  • Reliable Performance: Provides stable and dependable operation in demanding applications.
  • Versatile: Suitable for a wide range of isolation applications.

Additional Details:

The CNY64(B)-V consists of an infrared emitting diode (IRED) and a phototransistor in a single package. When current flows through the IRED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The isolation voltage is typically several kilovolts, providing a high level of safety. The CTR is a measure of the efficiency of the optocoupler and can vary depending on the operating conditions. Its packaging is typically DIP (Dual In-Line Package) or SMD (Surface Mount Device) and is chosen depending on the application requirements. Forward voltage is typically 1.25V. Collector-emitter voltage is around 70V.

You May Also Be Interested in

Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
UTC
Lowest to $0.3269
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Hewlett Packard
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Broadcom Limited
Contact for details
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3611 $61.2495
105+ $1.1168 $117.2640
165+ $1.0819 $178.5135
225+ $1.0470 $235.5750
290+ $1.0122 $293.5380
385+ $0.9074 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess