EN
  • EN
  • DE

CNY17-4S-V

Part No CNY17-4S-V
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820896-CNY17-4S-V
Ultra Librarian 3D Model Ultra Librarian CNY17-4S-V CAD Model

Description

The CNY17-4S-V is a single-channel optocoupler manufactured by Everlight Electronics. Optocouplers, also known as optoisolators, provide electrical isolation between circuits while allowing signal transfer via light. The 'CNY17' designates the series, '-4' indicates a specific current transfer ratio (CTR) range, 'S' often denotes surface mount packaging, and 'V' may signify compliance with safety standards or a specific voltage rating.

Applications:

  • Microcontroller Isolation: Isolates microcontrollers from high-voltage circuits.
  • Power Supply Isolation: Provides isolation in power supply circuits for safety and noise reduction.
  • Industrial Automation: Used in industrial control systems for isolating control signals.
  • Motor Control: Isolates control circuits from motor drive circuits.
  • Data Communication: Provides isolation in data communication interfaces to prevent ground loops and voltage surges.

Features:

  • Optocoupler: Provides electrical isolation between input and output circuits.
  • High CTR (Current Transfer Ratio): Offers a high current transfer ratio for efficient signal transmission.
  • Surface Mount Package: Designed for surface mount assembly, facilitating automated production.
  • High Isolation Voltage: Provides a high isolation voltage rating for safety.
  • Compliance with Safety Standards: Meets relevant safety standards for electrical isolation.

Benefits:

  • Electrical Isolation: Prevents electrical noise and voltage surges from damaging sensitive circuits.
  • Improved Safety: Provides safety isolation in high-voltage applications.
  • Efficient Signal Transfer: High CTR ensures efficient signal transmission between isolated circuits.
  • Simplified Circuit Design: Simplifies circuit design by providing a safe and reliable isolation barrier.
  • Reliable Performance: Offers stable and reliable performance in demanding applications.

Additional Details:

The CNY17-4S-V optocoupler is widely used in various applications where electrical isolation is required. Its high current transfer ratio allows for efficient signal transmission with minimal signal loss. The surface mount package makes it suitable for automated assembly processes, reducing manufacturing costs. When using this optocoupler, it is important to consider the isolation voltage rating and the CTR to ensure that it meets the specific application requirements. Proper soldering techniques are essential for surface mount components to ensure a reliable connection. Refer to the Everlight Electronics datasheet for detailed specifications, including CTR values, isolation voltage, and operating temperature range.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess