EN
  • EN
  • DE

19-213/R8C-FN1P2/3TE

Part No 19-213/R8C-FN1P2/3TE
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814901-19-213/R8C-FN1P2/3TE
Ultra Librarian 3D Model Ultra Librarian 19-213/R8C-FN1P2/3TE CAD Model

Description

The 19-213/R8C-FN1P2/3TE is a surface-mount LED manufactured by Everlight Electronics. This LED is designed for a variety of indicator and display applications where high brightness and reliability are essential. Its compact size and wide viewing angle make it suitable for use in densely populated circuit boards and applications requiring broad light dispersion.

Applications:

  • Backlighting for LCD displays
  • Indicator lights for consumer electronics
  • Automotive lighting applications
  • Panel indicators in industrial equipment
  • Status indicators for networking devices

Features:

  • High Luminous Intensity: Provides a bright and easily visible light output.
  • Wide Viewing Angle: Offers a broad viewing angle for optimal visibility from various perspectives.
  • Compact Size: Small footprint allows for high-density placement on circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Long Lifespan: Ensures reliable performance over an extended period.
  • RoHS Compliant: Environmentally friendly and complies with RoHS regulations.

Benefits:

  • Enhanced Visibility: Provides a clear and easily discernible visual indication.
  • Versatile Application: Suitable for a wide range of applications due to its compact size and high brightness.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Easy Assembly: Streamlines the manufacturing process with its surface-mount design.

This LED has a typical forward voltage of around 2 volts and a forward current of approximately 20 milliamperes. The specific color and luminous intensity can vary depending on the exact product configuration. It is housed in a durable package that protects the LED from environmental factors such as moisture and dust. The product is designed for reflow soldering processes, which are standard in SMT assembly. The LED's materials are selected for their resistance to heat and humidity, ensuring stable performance even in harsh operating conditions.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess