EN
  • EN
  • DE

17-223/BHR7C-C30/3C

Part No 17-223/BHR7C-C30/3C
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Description Package in 8mm tape on 7〞diameter reel.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814888-17-223/BHR7C-C30/3C
Package Tape & Reel (TR)
Product Status Active
Color Blue, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 39.75mcd Blue, 25.25mcd Red
Lens Style Rectangle with Flat Top
Lens Size 1.40mm x 0.60mm
Voltage - Forward (Vf) (Typ) 2.95V Blue, 1.85V Red
Current - Test 5mA Blue, 5mA Red
Viewing Angle 130°
Mounting Type Surface Mount, Right Angle
Wavelength - Dominant 470nm Blue, 630nm Red
Wavelength - Peak 468nm Blue, 639nm Red
Grade -
Package / Case 4-SMD, No Lead
Size / Dimension 2.00mm L x 1.05mm W
Height (Max) 0.70mm
Ultra Librarian 3D Model Ultra Librarian 17-223/BHR7C-C30/3C CAD Model

Description

The 17-223/BHR7C-C30/3C is an LED manufactured by Everlight Electronics Co Ltd. It's designed for various indication and display applications, emitting a bright red color.

Applications

  • Indicator lights on electronic equipment
  • Backlighting for displays and keypads
  • Automotive signal lighting
  • Consumer electronics indicators
  • Industrial control panel indicators

Features

  • High-intensity red light output
  • Compact package size
  • Wide viewing angle
  • Long operating life
  • RoHS compliant
  • Available in tape and reel for automated assembly

Benefits

  • Provides a clear and easily visible indication
  • Suitable for high-density applications due to its small size
  • Wide viewing angle ensures visibility from various positions
  • Enhances product reliability due to long operating life
  • Environmentally friendly due to RoHS compliance

Additional Details

The LED's technical specifications include its forward voltage, luminous intensity, and peak wavelength. These factors are important for circuit design and ensuring optimal performance. Its surface-mount package makes it suitable for automated assembly processes, reducing manufacturing costs and improving efficiency.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0636 $50.2440
1,920+ $0.0522 $100.2240
2,975+ $0.0505 $150.2375
4,090+ $0.0489 $200.0010
5,290+ $0.0473 $250.2170
7,080+ $0.0424 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,960 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess