EN
  • EN
  • DE

15-21UYC/S530-A7/TR8

Part No 15-21UYC/S530-A7/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814849-15-21UYC/S530-A7/TR8
Ultra Librarian 3D Model Ultra Librarian 15-21UYC/S530-A7/TR8 CAD Model

Description

The 15-21UYC/S530-A7/TR8 is a yellow surface-mount LED manufactured by Everlight Electronics Co Ltd. This LED is designed for indicator, display, and backlighting applications where a bright and reliable yellow light source is required.

Applications:

  • Status indicators on electronic devices and equipment
  • Backlighting for LCDs and displays
  • Automotive dashboard indicators
  • Traffic signals and signage
  • Consumer electronics

Features:

  • High intensity yellow light output
  • Surface mount package (SMT) for efficient assembly
  • Compact size allows for high-density placement
  • Low power consumption, promoting energy efficiency
  • Long lifespan contributes to reduced maintenance

Benefits:

  • Clear and easily visible indication of status or alerts
  • Reduced manufacturing costs due to automated SMT assembly
  • Flexibility in design with a small and space-saving footprint
  • Lower operating costs due to efficient energy usage
  • Decreased downtime and maintenance requirements

Additional Details:

Detailed specifications such as forward voltage, luminous intensity, and dominant wavelength should be verified using the manufacturer's datasheet. These LEDs typically operate at a low forward voltage (around 2V) and require a current-limiting resistor for proper operation. The 'TR8' likely indicates tape and reel packaging suitable for automated pick-and-place assembly processes. Ensure correct polarity during installation to prevent damage. The LED is designed to withstand reflow soldering temperatures.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess