EN
  • EN
  • DE

11-21G6C-BQ1R2B2T

Part No 11-21G6C-BQ1R2B2T
Manufacturer Everlight Electronics Co Ltd
Catalog Optics - LEDs - Light Pipes
Description SMD LED Dimensions W x D x H: 3 x 1.5 x 1.5 mm Forward voltage: 1.75...2.35 V Luminous intensity: 72...180 mcd...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1206
Forward Current 25 mA
RoHS Compliant
Win Source Part Number 1034407-11-21G6C-BQ1R2B2T
Categories Optics - LEDs - Light Pipes
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 11-21G6C-BQ1R2B2T CAD Model

Description

The Everlight Electronics Co Ltd 11-21G6C-BQ1R2B2T is a surface-mount LED. Everlight is a prominent manufacturer of LEDs, displays, and optoelectronics components. This particular LED is designed for a variety of applications requiring efficient and reliable light emission. It is a part of their extensive line of LEDs which serve varied industry needs.

Applications:

  • Backlighting: Used for backlighting LCD screens, keypads, and other displays.
  • Indicator Lights: Serving as indicator lights on electronic devices, dashboards, and control panels.
  • Automotive Lighting: Used in automotive interior lighting, such as dashboard lights and instrument panel illumination.
  • Consumer Electronics: Incorporated into consumer electronics products such as mobile phones, digital cameras, and audio equipment.
  • General Illumination: Employed in general lighting applications, such as accent lighting and task lighting.

Features:

  • Surface Mount Technology (SMT): Designed for surface mounting on printed circuit boards (PCBs), allowing for efficient assembly.
  • High Brightness: Provides a high level of light output for clear visibility.
  • Low Power Consumption: Operates with low power consumption, making it energy-efficient.
  • Compact Size: Features a small form factor, allowing for use in compact electronic devices.
  • Long Lifespan: Offers a long operational lifespan for extended reliability.

Benefits:

  • Efficient Light Emission: Delivers high brightness with low power consumption.
  • Easy Assembly: Designed for easy and efficient SMT assembly.
  • Compact Design: Allows for integration into small electronic devices.
  • Reliable Performance: Provides long-term reliability for extended use.
  • Versatile Applications: Suitable for a wide range of lighting and indication applications.

Additional Details:

The specific color and intensity of the 11-21G6C-BQ1R2B2T LED would need to be verified from the datasheet to align it with a specific application. The LED is typically available in various packaging options for automated assembly. Everlight's LEDs are known for their quality and reliability. This LED is designed to deliver efficient and consistent light emission, making it a valuable component in numerous lighting and indication applications. Proper handling and assembly techniques are essential to ensure optimal performance.

You May Also Be Interested in

Vishay
LED BLUE 0402 SMD / Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.1595
Nichia Corporation
Diode Led NESL157/NESL157AT/H3 NICHIA CORPORATION RoHS WHITE SO
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 4PLCC SMD / Yellow 590nm LED Indication - Discrete 2.15V 4-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 594nm Automotive 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 70MA SMD / Infrared (IR) Emitter 860nm 2.4V 70mA 6.3mW/sr @ 70mA 120° 2-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Infrared Emitter 880nm 900mW/sr Circular Top Mount 2-Pin T-1 3/4 T/R
Lowest to $0.9794

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess