EN
  • EN
  • DE

CRH2512J1K50E04Z

Part No CRH2512J1K50E04Z
Manufacturer Ever Ohms Technology Co., Ltd.
Catalog Chip Resistor - Surface Mount
Description 2W 1.5kΩ 200V Thick Film Resistor ±100ppm/℃ ±5% 2512 Chip Resistor - Surface Mount RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Passives/Resistors/Chip Resistor - Surface Mount
Power(Watts) 2W
Resistance 1.5kΩ
Operating Temperature -55℃~+155℃
Voltage Rating 200V
Temperature Coefficient ±100ppm/℃
Tolerance ±5%
Qty Unit Price
10+ $ 0.0417
100+ $ 0.0332
300+ $ 0.029
1,000+ $ 0.0258
4,000+ $ 0.0233
8,000+ $ 0.022
CNHTS 8533211000
USHTS 8533210020
TARIC 8533210000
CAHTS 8533210000
BRHTS 85332110
INHTS 85332111
MXHTS 8533.21.01
Ultra Librarian 3D Model Ultra Librarian CRH2512J1K50E04Z CAD Model

Description

Product Description for 01ZA8.2

The 01ZA8.2 is a specialized component recognized for its precision and reliability in critical applications, providing exceptional performance and ease of integration.

  • Features and Benefits<ul>
  • Precision-engineered for accurate performance tracking.
  • Adaptable to challenging environmental conditions.
  • Optimized for integration with complex systems.
  • Applications<ul>
  • Medical equipment
  • Robotics and artificial intelligence
  • Environmental monitoring systems
  • Additional Details: The 01ZA8.2 is a cornerstone for sectors where reliability and precision cannot be compromised.
  • You May Also Be Interested in

    Panasonic
    RES 240K OHM 5% 3/4W 2010
    Need more? Email Us
    Panasonic
    RES SMD 7.87K OHM 1% 1/2W 1210
    Need more? Email Us
    Panasonic
    RES SMD 5.9K OHM 0.1% 1/16W 0402
    Need more? Email Us
    Bourns Inc.
    RES SMD 470K OHM 1% 1/2W 1206
    Need more? Email Us
    Bourns Inc.
    RES 0.75 OHM 5% 1/2W 1206
    Need more? Email Us
    Susumu
    RES 0.05 OHM 1% 1W 3264
    Need more? Email Us
    Bourns Inc.
    RES SMD 5.6 OHM 5% 35W D2PAK
    Need more? Email Us
    Panasonic
    RES 120K OHM 5% 3/4W 2010
    Need more? Email Us
    Yageo
    RES SMD 402K OHM 1% 1/10W 0603
    Need more? Email Us

    Top Sellers

    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $3.5640
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.7519
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.1369
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.1369
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    950+ $0.0528 $50.1600
    2,305+ $0.0434 $100.0370
    3,575+ $0.0420 $150.1500
    4,915+ $0.0407 $200.0405
    6,365+ $0.0393 $250.1445
    8,525+ $0.0352 $300.0800
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 600 pieces
    MOQ: 950 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess