EN
  • EN
  • DE

SN2005JIR1

Part No SN2005JIR1
Manufacturer Eutech Microelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eutech Microelectronics
Win Source Part Number 330216-SN2005JIR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN2005JIR1 CAD Model

Description

The Eutech Microelectronics SN2005JIR1 is a single-chip synchronous buck converter designed for high-efficiency step-down DC-DC conversion. It integrates a PWM controller, high-side and low-side MOSFETs, and compensation circuitry, minimizing external components and simplifying design. It's often used in portable devices and power management applications where space and efficiency are critical.

Applications

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Power Banks: Regulating voltage in power banks to charge various devices.
  • Set-Top Boxes: Providing efficient power to different sections of set-top boxes.
  • LCD Monitors: Powering the backlight and other circuits in LCD monitors.
  • Solid State Drives (SSDs): Powering the controller and memory chips in SSDs.

Features

  • Integrated MOSFETs: Internal high-side and low-side MOSFETs for efficient switching.
  • Synchronous Rectification: Improves efficiency by using a MOSFET as a rectifier instead of a diode.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, typically from 4.5V to 24V.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage from excessive load currents.
  • Short Circuit Protection: Protects the converter from short circuits at the output.
  • Thermal Shutdown: Shuts down the converter if the temperature exceeds a safe limit.
  • Enable/Disable Control: An enable pin allows the converter to be turned on and off.

Benefits

  • High Efficiency: Achieves high efficiency due to synchronous rectification and integrated MOSFETs.
  • Small Footprint: Minimizes board space requirements due to its integrated design.
  • Simplified Design: Reduces the number of external components, simplifying the design process.
  • Reliable Operation: Built-in protection features ensure reliable operation under various conditions.
  • Adjustable Output: The adjustable output voltage allows for flexibility in application.

Additional Details

The SN2005JIR1 typically operates at a switching frequency of 500 kHz to 1 MHz. The output current capability is typically in the range of 2A to 5A. The device is commonly available in a small outline integrated circuit (SOIC) package or a quad flat no-leads (QFN) package. External components, such as input and output capacitors and feedback resistors, are required to complete the circuit. The datasheet provides detailed information on component selection and layout considerations.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess