EN
  • EN
  • DE

BSM400GA120DN2

Part No BSM400GA120DN2
Manufacturer eupec GmbH
Catalog END - OF - LIFE
Description IGBT Power Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer eupec GmbH
Win Source Part Number 1154776-BSM400GA120DN2
Manufacturer Homepage www.eupec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSM400GA120DN2 CAD Model

Description

The BSM400GA120DN2 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by eupec GmbH (now Infineon Technologies). As a high-power switching device, it is designed for applications requiring efficient and reliable control of electrical power. IGBT modules are widely used in various industrial and energy-related systems.

Applications:

  • Traction Drives: Used in electric locomotives and high-speed trains for controlling the traction motors.
  • Industrial Inverters: Employed in industrial inverters for converting DC power to AC power in adjustable speed drives (ASDs) and other applications.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine converters for grid connection and power management.
  • Power Supplies: Found in high-power power supplies for industrial equipment and data centers.
  • Active Power Filters: Used in active power filters for harmonic mitigation and power factor correction.

Features:

  • High Current Capability: Designed to handle large current loads.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Robust Design: Offers reliable performance under harsh operating conditions.
  • Integrated Protection Features: Includes features such as overcurrent and short-circuit protection.

Benefits:

  • Improved Energy Efficiency: Reduces energy consumption and operating costs.
  • Enhanced System Reliability: Ensures stable and reliable performance in demanding applications.
  • Compact Design: Allows for integration into space-constrained systems.
  • Reduced Maintenance Costs: Minimizes maintenance requirements due to its robust design.
  • Precise Power Control: Enables precise control of electrical power for optimal system performance.

Key specifications typically include collector-emitter voltage (Vces), collector current (Ic), gate-emitter voltage (Vges), and operating temperature range. Refer to the manufacturer's datasheet (Infineon) for detailed technical specifications and application notes.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess