EN
  • EN
  • DE

BSM200GB120DLC

Part No BSM200GB120DLC
Manufacturer eupec GmbH
Catalog END - OF - LIFE
Description IGBT-Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer eupec GmbH
Win Source Part Number 1154770-BSM200GB120DLC
Manufacturer Homepage www.eupec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSM200GB120DLC CAD Model

Description

The BSM200GB120DLC is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by eupec GmbH, now part of Infineon Technologies. It's designed for high-power switching applications, offering efficient and reliable performance. The module integrates multiple IGBTs and diodes to achieve high current and voltage handling capabilities.

Applications

  • Industrial motor drives
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Renewable energy systems (solar inverters, wind turbines)
  • Traction applications (electric vehicles, trains)

Features

  • Collector-Emitter Voltage (Vces): 1200V
  • Collector Current (Ic): 200A
  • IGBT Topology: Half-bridge
  • Fast Switching Speed: Optimized for high-frequency operation
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency
  • Integrated Free-Wheeling Diodes: Provides reverse current protection
  • Isolated Baseplate: Simplifies thermal management and provides electrical isolation

Benefits

  • High Power Handling: Capable of switching large currents and voltages, making it suitable for demanding applications.
  • Efficient Operation: Low saturation voltage and fast switching speed minimize power losses.
  • Reliable Performance: Robust design ensures long-term reliability in harsh environments.
  • Simplified System Design: Integrated diodes and isolated baseplate reduce component count and simplify layout.
  • Improved Thermal Management: Isolated baseplate allows for efficient heat dissipation.

Technical Specifications

The BSM200GB120DLC is typically packaged in a standard industrial module package. The module's internal structure consists of IGBT chips and diodes interconnected to form a half-bridge configuration. The gate driver requirements depend on the specific application, but typically involve a gate voltage of around 15V. The module is designed to operate within a specific temperature range, typically from -40°C to +150°C. Detailed datasheets are available from Infineon Technologies, providing comprehensive information on electrical characteristics, thermal performance, and application guidelines. Due to its mature lifecycle, consider consulting with Infineon regarding suitable replacements for new designs.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess