EN
  • EN
  • DE

EM6GC08EWUD-12H

Part No EM6GC08EWUD-12H
Manufacturer Etron Technology
Catalog DDR
Description DDR3-1333 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941490-EM6GC08EWUD-12H
Series *
Ultra Librarian 3D Model Ultra Librarian EM6GC08EWUD-12H CAD Model

Description

The EM6GC08EWUD-12H is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Etron Technology. DDR SDRAM is a class of memory integrated circuits used in computers. This particular part is likely used in applications requiring high-speed data transfer and moderate storage capacity.

Applications:

  • Desktop and Laptop Computers: Used as system memory (RAM) to store actively used data and program code.
  • Networking Devices: Routers, switches, and other network equipment utilize DDR memory for packet processing and buffering.
  • Embedded Systems: High-performance embedded systems that require fast memory access, such as industrial controllers and automotive systems, may employ this type of DDR SDRAM.
  • Graphics Cards: While more modern graphics cards use GDDR, older cards and lower-end models may utilize standard DDR SDRAM.

Features:

  • DDR Architecture: Doubles the data transfer rate compared to single data rate (SDR) SDRAM by transferring data on both rising and falling edges of the clock signal.
  • High Bandwidth: Provides significant memory bandwidth for demanding applications.
  • Synchronous Operation: Operates synchronously with the system clock, ensuring precise data transfer timing.
  • Low Voltage Operation: Typically operates at a lower voltage than older memory technologies, reducing power consumption.
  • 8Mb Density: The part number suggests a density of 8 megabits (the exact value may vary) allowing for storage of substantial amounts of data.

Benefits:

  • Improved System Performance: Enables faster data access and processing, leading to overall system performance improvements.
  • Increased Bandwidth: Supports higher data transfer rates for demanding applications like gaming and video editing.
  • Lower Power Consumption: Reduces power consumption compared to older memory technologies, extending battery life in portable devices.
  • Reliable Data Storage: Provides reliable storage of data and program code.

Additional Details:

The "-12H" suffix in the part number likely indicates the speed grade of the memory. A lower number generally corresponds to faster operation (in nanoseconds). It is crucial to consult the Etron Technology datasheet for EM6GC08EWUD-12H for precise specifications such as operating voltage, timing parameters, and temperature range. Proper termination and decoupling capacitors are essential for stable operation.

You May Also Be Interested in

SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess