The EM6AA160TSB-5IG is a high-performance synchronous burst SRAM (SBSRAM) manufactured by Etron Technology. This memory device is designed for applications requiring fast data access and high bandwidth, such as networking, telecommunications, and imaging systems. It features a burst mode operation that allows for efficient data transfer and low latency.
Applications:
- Networking Equipment
- Telecommunications Systems
- Imaging and Graphics Processing
- Embedded Systems with High Bandwidth Requirements
- High-Performance Computing
Features:
- High-Speed Burst Mode Operation
- Low Latency
- Synchronous Interface
- Single 3.3V Power Supply
- Multiple Burst Length Options
Benefits:
- Improved System Performance due to fast data access and high bandwidth
- Reduced Latency for real-time applications
- Simplified System Design with synchronous interface
- Energy Efficiency with single power supply operation
- Flexible Data Transfer with multiple burst length options
Technical Specifications:
The EM6AA160TSB-5IG is typically a 16Mb (512K x 32) SBSRAM. It operates on a 3.3V power supply and offers various burst length options, such as linear and interleaved bursts. The package type is usually a TSOP. The '-5IG' likely indicates a specific speed grade or temperature range. Consult the Etron Technology datasheet for complete specifications.
Being a Custom Part (E - I), the exact specifications might differ based on custom requirements.