The EM636327Q-7 is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Etron Technology. This memory chip is designed for applications requiring fast data access and high bandwidth, such as graphics cards, embedded systems, and networking devices.
Applications
- Graphics cards for video memory.
- Embedded systems requiring high-speed memory.
- Networking equipment such as routers and switches.
- Gaming consoles.
- Industrial control systems.
Features
- High-speed SDRAM technology.
- High bandwidth for fast data transfer.
- Low power consumption for energy efficiency.
- Compact package for space-saving designs.
- JEDEC standard compliant.
Benefits
- Improved system performance due to fast memory access.
- Enhanced graphics rendering capabilities.
- Reduced power consumption in embedded applications.
- Smaller and more efficient system designs.
- Compatibility with industry-standard memory controllers.
Technical Specifications
The EM636327Q-7 is typically a 64Mb SDRAM device. The "-7" indicates a speed grade, typically corresponding to a 143 MHz clock rate (7ns access time). It usually operates at a voltage of 3.3V. The device is packaged in a TSOP (Thin Small Outline Package) for surface mounting. Precise specifications regarding organization (e.g., 4M x 16), timing parameters (CAS latency, burst length), and power consumption characteristics should be confirmed by consulting the official Etron Technology datasheet.
Always refer to the official Etron Technology datasheet for the EM636327Q-7 for detailed specifications and application guidelines. This ensures optimal performance and compatibility in the target application.