EN
  • EN
  • DE

ADS933YG/2K

Part No ADS933YG/2K
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816796-ADS933YG/2K
Ultra Librarian 3D Model Ultra Librarian ADS933YG/2K CAD Model

Description

Texas Instruments Precision ADC

The ADS933YG/2K is a state-of-the-art analog-to-digital converter (ADC) from Texas Instruments, designed to deliver high-precision measurements in a variety of applications. This device is part of the ADS series, renowned for its superior data acquisition capabilities, and is particularly suitable for medical, industrial, and communication systems where accurate signal processing is critical.

Key Features

  • Resolution: The ADS933YG/2K boasts a high-resolution 16-bit ADC, delivering fine detail in the digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of handling high-speed signals without compromising the integrity of the data.
  • Input Range: It offers a flexible input range, accommodating a wide variety of signal amplitudes for versatile use cases.
  • Low Power Consumption: Designed for efficiency, the ADS933YG/2K operates with minimal power, making it ideal for battery-powered or energy-sensitive systems.
  • Interface: The device includes a user-friendly interface for seamless integration with microcontrollers and digital systems.

Applications

  • Medical Imaging
  • Industrial Control Systems
  • Data Acquisition Systems
  • Communication Infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality components. The ADS933YG/2K is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. With Texas Instruments' expertise in precision technology, you can expect consistent and accurate results from this ADC.

Ordering Information

The ADS933YG/2K is available for order in various packaging options to suit your specific needs. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their customer support team.

Integrate the ADS933YG/2K into your next project to harness the power of precise digital conversion and enhance the performance of your electronic systems.

You May Also Be Interested in

Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.1376 $59.1376
3+ $48.5232 $145.5696
4+ $47.0069 $188.0276
5+ $45.4905 $227.4525
6+ $43.9742 $263.8452
8+ $39.4251 $315.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess