EN
  • EN
  • DE

ETA2808E8A

Part No ETA2808E8A
Manufacturer ETA Semiconductor Limited
Catalog DC DC Converters
Description Step-down type Adjustable 800mV~35V 3A ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package ESOP-8
Operating Temperature -40℃~+85℃
Function Step-down type
Frequency - Switching 250kHz;300kHz;500kHz
Number of Outputs 1
Features Adjustable current limiting;Cycle-by-cycle current limiting;Hiccup current limiting;Light load efficient mode;Cable compensation
Output Type Adjustable
Topology Buck
Operating Voltage 4.6V~35V
Switch Tube (Built-In/External) Built-in
Output Voltage 800mV~35V
Output Current 3A
Quiescent Current 500uA
Ultra Librarian 3D Model Ultra Librarian ETA2808E8A CAD Model

Description

02CZ15 Versatile Voltage Regulator

The 02CZ15 is a versatile regulator that accommodates a wide range of voltage requirements, making it suitable for diverse application fields including renewable energy systems and portable electronic devices.

  • Applications:
    • Renewable Energy Systems
    • Portable Electronic Devices
    • Home Automation
  • Features and Benefits:
    • Wide Voltage Range
    • Energy Efficient
    • Simple Integration
  • Additional Details:
    • Eco-Friendly Manufacturing Process
    • High Compatibility with Current Technologies

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 15V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 15V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 9V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 15V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 750MW
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-24V 60W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3725 $50.2875
330+ $0.3056 $100.8480
510+ $0.2961 $151.0110
700+ $0.2865 $200.5500
905+ $0.2770 $250.6850
1,210+ $0.2483 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,011 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess