EN
  • EN
  • DE

RRH-35-8-140

Part No RRH-35-8-140
Manufacturer Essentra Components
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Length 14 mm
RoHS Non-Compliant
Win Source Part Number 1088941-RRH-35-8-140
Categories OEM Parts(O-R)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RRH-35-8-140 CAD Model

Description

The RRH-35-8-140 is a rubber rectangular foot manufactured by Essentra Components. This component is designed to provide a stable and non-slip base for various applications. It is typically used to protect surfaces, reduce vibration, and provide clearance for ventilation. The '35-8-140' likely refers to the dimensions of the foot (length, width, height, or some other dimensional parameters – needs further datasheet confirmation). The rubber material offers excellent grip and cushioning properties.

Applications:

  • Electronic Equipment Feet: Provides a stable base for electronic devices such as computers, printers, and audio equipment.
  • Appliance Feet: Used as feet for household appliances like washing machines, dryers, and refrigerators.
  • Furniture Feet: Applied to furniture legs to protect floors and prevent slipping.
  • Equipment Mounting: Provides cushioning and vibration isolation for mounted equipment.
  • General Purpose Spacers: Used as spacers in various mechanical assemblies.

Features:

  • Rubber Material: Offers excellent grip and cushioning properties.
  • Rectangular Shape: Provides a stable and flat base.
  • Vibration Dampening: Reduces noise and vibration transmission.
  • Surface Protection: Prevents scratching and damage to surfaces.
  • Easy Installation: Typically attached with adhesive or screws.

Benefits:

  • Improved Stability: Prevents equipment from slipping or moving.
  • Reduced Noise and Vibration: Dampens vibrations for quieter operation.
  • Surface Protection: Protects surfaces from scratches and damage.
  • Enhanced Equipment Life: Reduces stress on equipment components.
  • Versatile Application: Suitable for a wide range of applications.

Technical Specifications (Estimated):

Since precise specifications require the Essentra Components datasheet, estimations are made based on similar components:

  • Material: Typically made from synthetic rubber (e.g., EPDM, Neoprene) or natural rubber.
  • Hardness: Shore A durometer typically ranges from 50 to 70.
  • Dimensions: Assumed to be related to 35mm, 8mm, and 140mm (likely length, width, and possibly another length). Verification required.
  • Color: Usually black.
  • Mounting Method: Typically adhesive-backed or with a hole for screw mounting.
  • Operating Temperature Range: -40°C to +85°C (typical for rubber components).

Note: Consult the official Essentra Components datasheet for accurate dimensions, material specifications, and mounting instructions.

You May Also Be Interested in

Realtek
Lowest to $1.6320
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Hitachi, Ltd
Need more? Email Us
Qorvo US Inc.
Lowest to $9.7932
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Qualcomm
Lowest to $3.2640
Qorvo US Inc.
Lowest to $1.9589
Ricoh
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess