EN
  • EN
  • DE

RFL150-10A

Part No RFL150-10A
Manufacturer Essentra Components
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088235-RFL150-10A
Categories OEM Parts(O-R)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFL150-10A CAD Model

Description

The RFL150-10A is a light duty ratchet fastener manufactured by Essentra Components. It provides a secure and adjustable fastening solution for various applications. This fastener is designed for quick and easy installation and removal, making it ideal for situations where frequent adjustments or maintenance are required.

Applications:

  • Cable Management: Securing and organizing cables in electronic equipment and wiring harnesses.
  • Panel Attachment: Fastening access panels or covers in machinery and enclosures.
  • Temporary Fixtures: Creating temporary or adjustable fixtures in manufacturing or assembly lines.
  • Point of Sale Displays: Securing and adjusting display components.
  • HVAC Systems: Securing ductwork and access panels.

Features:

  • Ratchet Mechanism: Allows for incremental tightening and secure locking.
  • Light Duty Design: Suitable for applications with moderate load requirements.
  • Durable Material: Constructed from robust materials for long-lasting performance.
  • Easy Installation: Quick and simple to install without special tools.
  • Adjustable Length: Provides flexibility in accommodating various component sizes.

Benefits:

  • Secure Fastening: The ratchet mechanism ensures a tight and reliable hold.
  • Time Savings: Quick installation and adjustment reduce assembly time.
  • Versatile Application: Suitable for a wide range of fastening needs.
  • Cost-Effective: Provides a reliable fastening solution at a competitive price.
  • Ease of Use: Simple design allows for easy handling and operation.

Additional Details:

The RFL150-10A is typically made from nylon or a similar polymer, offering a balance of strength and flexibility. The ratchet mechanism is designed for repeated use, ensuring long-term reliability. The dimensions and load-bearing capacity vary depending on the specific model, so it is essential to refer to the manufacturer's specifications for detailed information.

This fastener is commonly used in applications where vibration or movement is present, as the ratchet mechanism helps to prevent loosening over time.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Texas Instruments
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess