EN
  • EN
  • DE

LPP-2011

Part No LPP-2011
Manufacturer Essentra Components
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070681-LPP-2011
Categories OEM Parts(J-L)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPP-2011 CAD Model

Description

The LPP-2011 is a part manufactured by Essentra Components. Based on available information, it is likely a protective plastic plug or cap designed for various applications.

Applications:

  • Protecting threads on pipes and fittings: Prevents damage and contamination during storage and transit.
  • Sealing enclosures: Provides a barrier against dust, moisture, and other environmental factors.
  • Covering sharp edges: Enhances safety by covering potentially hazardous edges.
  • Masking during painting and coating processes: Protects specific areas from unwanted paint or coating.
  • Finishing applications: Provides a clean, aesthetic finish to products.

Features:

  • Durable plastic construction: Resistant to wear, impact, and environmental factors.
  • Easy installation and removal: Designed for quick and simple application and removal.
  • Standard sizes available: Offered in a range of sizes to fit various applications.
  • Reusable design: Can be used multiple times, reducing waste.
  • Various colors available: Offered in different colors for identification or aesthetic purposes.

Benefits:

  • Enhanced product protection: Prevents damage and contamination, extending product lifespan.
  • Improved safety: Reduces the risk of injury from sharp edges or exposed components.
  • Cost savings: Protects products from damage, reducing replacement costs.
  • Increased efficiency: Simplifies manufacturing and assembly processes.
  • Enhanced aesthetics: Provides a clean and professional finish.

Additional Details:

The LPP-2011 is typically made from materials like polyethylene or nylon, providing excellent chemical resistance and durability. Dimensions and specific material properties can be found in the Essentra Components datasheet. It's crucial to select the correct size and material for the intended application to ensure proper fit and performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess