EN
  • EN
  • DE

LCBS-2-3-01

Part No LCBS-2-3-01
Manufacturer Essentra Components
Catalog Board Supports
Description BRD SPT SNAP LOCK NYLON 3/16" / Board Support Snap Lock / Snap Lock Nylon 0.188" (4.78mm) 3/16"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Essentra Components
Series Richco, LCBS-2
Package Bulk
Holding Type Snap Lock
Mounting Type Snap Lock
Between Board Height 0.188" (4.78mm) 3/16"
Length - Overall 0.992" (25.20mm)
Support Hole Diameter 0.157" (3.99mm)
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.187" (4.75mm) 3/16"
Mounting Panel Thickness 0.078" ~ 0.141" (1.98mm ~ 3.58mm)
Features Winged
Material Nylon
Base Product Number LCBS-2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Other Names LCBS-2- 3-01,LCBS-2- 3-01-ND,RPC1525,21069014,LCBS2301,LCBS-2-3-01-ND,LCBS-2- 3-01-NDR
Standard Package 1,000
Win Source Part Number 1139682-LCBS-2-3-01
Ultra Librarian 3D Model Ultra Librarian LCBS-2-3-01 CAD Model

Description

The LCBS-2-3-01 is a high-quality board support from Essentra Components that is designed for mounting and holding boards in place.

  • Series: Richco
  • Length: 0.992 inches
  • Material: Nylon
  • Holding Type: Snap Lock
  • Mounting Type: Snap Lock
  • Panel Thickness: 0.062 inches
  • Support Panel Thickness: 0.078 to 0.141 inches
  • Mounting Hole Diameter: 0.187 inches
  • Support Hole Diameter: 0.157 inches
  • Between Board Height: 0.188 inches

You May Also Be Interested in

Essentra Components
BRD SPT SNAP LOCK NYLON 5/8"
Lowest to $0.2291
Essentra Components
SUPT POST MINI .27"DIA 5/8"
Lowest to $20.1293
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess