EN
  • EN
  • DE

1SMC43CA TR13

Part No 1SMC43CA TR13
Manufacturer Central Semiconductor Corp
Catalog TVS - Diodes
Description TVS DIODE 43VWM 69.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 43V
Minimum Breakdown Voltage 47.8V
Max Clamping Voltage 69.4V
Peak Pulse Current(Ippm) 21.6A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1002791-1SMC43CA TR13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMC43CA TR13 CAD Model

Description

The 1SMC43CA TR13 is a surface-mount Transient Voltage Suppressor (TVS) diode from Central Semiconductor Corp. It provides robust protection against voltage transients caused by ESD, lightning, and inductive load switching. This bidirectional TVS diode is designed to safeguard sensitive electronic circuits by clamping transient voltages to a safe level. The 'TR13' suffix indicates that the device is provided in tape and reel packaging for automated assembly.

Applications:

  • I/O port protection for microcontrollers and processors
  • Protection of data lines in communication equipment
  • Surge protection in industrial control systems
  • Voltage transient suppression in automotive electronics
  • ESD protection for consumer electronics

Features:

  • Surface-mount SMC package
  • Bidirectional TVS diode
  • Standoff voltage of 43V
  • Peak pulse power of 1500W
  • Excellent clamping capability
  • Fast response time
  • RoHS compliant

Benefits:

  • Provides effective transient voltage protection
  • High peak pulse power handling capability
  • Bidirectional configuration simplifies circuit design
  • Compact SMC package saves board space
  • Fast response time ensures rapid clamping action

Additional Details:

The 1SMC43CA TR13 has a standoff voltage (VWM) of 43V, meaning it remains non-conductive during normal operation below this voltage. When a transient voltage exceeds the breakdown voltage, the diode rapidly switches into a conducting state, clamping the voltage and diverting the surge current away from the protected circuitry. Its peak pulse power rating of 1500W signifies its capacity to handle high-energy transients. The bidirectional characteristic eliminates the need to consider polarity during installation. The SMC package is designed for efficient surface mounting and heat dissipation. The TR13 denotes that the component is supplied on tape and reel for automated pick-and-place assembly processes.

This TVS diode is ideal for protecting sensitive electronic components from damage caused by voltage transients in a variety of applications. Its high reliability and robust performance make it a dependable solution for surge protection.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess