EN
  • EN
  • DE

DMS0562-1A

Part No DMS0562-1A
Manufacturer Essentra Components
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960289-DMS0562-1A
Categories OEM Parts(C-E)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMS0562-1A CAD Model

Description

The DMS0562-1A is a PCB support manufactured by Essentra Components. This component is designed to provide secure and stable mounting for printed circuit boards (PCBs) within an enclosure or chassis. It is commonly used in electronics manufacturing to prevent PCB flexing, reduce vibration, and maintain proper spacing between components. Essentra Components is a leading manufacturer of plastic, metal, and nylon components, known for their quality and reliability.

Applications:

  • Electronics Enclosures: Used to secure PCBs within electronic equipment enclosures.
  • Chassis Mounting: Provides stable mounting of PCBs to chassis frames.
  • Vibration Dampening: Helps to reduce vibration and shock to PCBs.
  • Spacing and Alignment: Maintains proper spacing and alignment between PCBs and other components.
  • Preventing PCB Flexing: Supports PCBs to prevent bending or flexing, which can damage components.

Features:

  • Secure Mounting: Provides a stable and secure mounting point for PCBs.
  • Durable Material: Typically made from nylon or other durable plastic materials.
  • Easy Installation: Designed for easy snap-fit or screw-in installation.
  • Various Heights Available: Available in a range of heights to accommodate different spacing requirements.
  • Non-Conductive: Typically made from non-conductive materials to prevent short circuits.
  • Lightweight: Adds minimal weight to the overall assembly.

Benefits:

  • Increased PCB Stability: Provides stable support, reducing the risk of damage to PCB components.
  • Reduced Vibration: Dampens vibration, improving the reliability of electronic equipment.
  • Easy Assembly: Simplifies the assembly process, reducing manufacturing time and costs.
  • Improved Aesthetics: Provides a clean and professional appearance to electronic assemblies.
  • Enhanced Safety: Prevents short circuits by using non-conductive materials.

Additional Details:

The DMS0562-1A is typically made from nylon 6/6 or a similar plastic material. The exact dimensions and mounting method (snap-fit, screw-in) should be verified using the datasheet. These supports are available in various heights to accommodate different PCB thicknesses and spacing requirements. The mounting hole diameter should be specified according to the datasheet. These components are designed to withstand typical operating temperatures found in electronic equipment. Essentra Components offers a wide range of PCB supports and hardware to meet various application needs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2041
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess