EN
  • EN
  • DE

ESP32-WROOM-32U-H4

Part No ESP32-WROOM-32U-H4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI U.FL SMD 105
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Not For New Designs
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.5GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -98dBm
Serial Interfaces GPIO, I²C, I²S, PWM, SDIO, SPI, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part ESP32-D0WD
Memory Size 4MB Flash, 448kB ROM, 536kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 38-SMD Module
Base Product Number ESP32
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370912-ESP32-WROOM-32U-H4
Ultra Librarian 3D Model Ultra Librarian ESP32-WROOM-32U-H4 CAD Model

Description

The ESP32-WROOM-32U-H4 is an RF transceiver module designed for wireless communication applications manufactured by Espressif Systems.

  • Series: ESP32
  • Frequency Range: 2.4GHz to 2.5GHz
  • Protocols: Bluetooth, WiFi
  • Voltage Supply: 3V to 3.6V
  • Memory: 4MB Flash, 448kB ROM, 536kB SRAM
  • Data Rate: 150Mbps
  • Serial Interfaces: GPIO, I2C, I2S, PWM, SDIO, SPI, UART
  • Power Output: 20.5dBm
  • Sensitivity: -98dBm
  • Mounting Type: Surface Mount
  • Application: RF Transceiver Systems, Wireless Sensors, IoT Devices

You May Also Be Interested in

Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
Linear IC
Lowest to $22.9926
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess