EN
  • EN
  • DE
  • IT

ESP32-S2FH4

Part No ESP32-S2FH4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD WIFI IC 4MB FLASH / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 19.5dBm
Sensitivity -97dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part ESP32-S2
Memory Size 4MB Flash
Voltage - Supply 2.8V ~ 3.6V
Current - Receiving 63mA ~ 68mA
Current - Transmitting 160mA ~ 310mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 56-VFQFN Exposed Pad
Base Product Number ESP32-S2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1354338-ESP32-S2FH4
Ultra Librarian 3D Model Ultra Librarian ESP32-S2FH4 CAD Model

Description

The Espressif Systems ESP32-S2FH4 is an RF transceiver module and modem from Espressif Systems.

  • Temperature Range: -40°C to 125°C
  • Frequency: 2.4GHz
  • Mounting Type: Surface Mount
  • Package: 56-VFQFN Exposed Pad
  • Product Status: Active
  • REACH: Compliant
  • ECCN: 5A992C
  • Data Rate: 150Mbps

You May Also Be Interested in

Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5312 $50.6240
49+ $2.0769 $101.7681
75+ $2.0120 $150.9000
103+ $1.9471 $200.5513
133+ $1.8822 $250.3326
178+ $1.6875 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,646 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess