EN
  • EN
  • DE
  • IT

ESP32-S2-MINI-2-N4

Part No ESP32-S2-MINI-2-N4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE W/PCB ANTENNA / WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 19.5dBm
Sensitivity -97dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Antenna Type PCB Trace
Utilized IC / Part ESP32-S2FH4
Memory Size 4MB Flash, 128kB ROM, 336kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 63mA ~ 68mA
Current - Transmitting 160mA ~ 310mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 56-VFQFN Exposed Pad
Base Product Number ESP32-S2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1354346-ESP32-S2-MINI-2-N4
Ultra Librarian 3D Model Ultra Librarian ESP32-S2-MINI-2-N4 CAD Model

Description

The ESP32-S2-MINI-2-N4 is an RF transceiver module manufactured by Espressif Systems. It operates in a temperature range of -40°C to 105°C, making it suitable for various environments.

  • Frequency: 2.4GHz
  • Package / Case: 56-VFQFN Exposed Pad
  • Voltage - Supply: 3V ~ 3.6V
  • Memory Size: 4MB Flash, 128kB ROM, 336kB SRAM
  • Protocol: WiFi
  • Data Rate: 150Mbps
  • Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
Linear IC
Lowest to $250.9767
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2605 $52.1680
38+ $2.6753 $101.6614
58+ $2.5917 $150.3186
80+ $2.5081 $200.6480
104+ $2.4245 $252.1480
139+ $2.1737 $302.1443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,713 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess