EN
  • EN
  • DE

ESP32-C6-MINI-1U-H4

Part No ESP32-C6-MINI-1U-H4
Manufacturer Espressif
Catalog RF and Wireless >RF Power Dividers/Splitters
Description RF TXRX MOD 802.15.4 BT WIFISMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32-C6
Part Status Active
RF Family/Standard 802.15.4, Bluetooth, WiFi
Protocol 802.11ax, Bluetooth v5.0, Zigbee?
Modulation CCK, DSSS, OFDM, O-QPSK
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -105.5dBm
Serial Interfaces ADC, GPIO, I2C, I2S, JTAG, PWM, SDIO, SPI, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part ESP32-C6
Memory Size 4MB Flash
Voltage - Supply 3V ~ 3.6V
Current - Receiving 73mA ~ 82mA
Current - Transmitting 84mA ~ 382mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Package / Case 61-SMD Module
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian ESP32-C6-MINI-1U-H4 CAD Model

You May Also Be Interested in

Mini-Circuits
PWR DIV / N / ROHS
Need more? Email Us
Mini-Circuits
PWR SPLTR, 1800 - 6000 MHZ, 50
Need more? Email Us
Mini-Circuits
DC PASS PWRSPLTR, 800 - 2000 MHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR CMBD / BNC / ROHS
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 800 - 2200 MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.15-1.95GHZ 6VDFN
Need more? Email Us
Mini-Circuits
DC PASS PWRSPLTR, 7400-12600 MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-1.2GHZ 8SMD
Need more? Email Us
Mini-Circuits
PWR SPLTR, DC - 10000 MHZ, 50
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6954 $51.6494
26+ $3.8526 $100.1676
41+ $3.7322 $153.0202
56+ $3.6118 $202.2608
72+ $3.4915 $251.3880
96+ $3.1303 $300.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess