The AD82584D-LG48NAY from ESMT is a high-performance digital audio amplifier that is capable of delivering up to 25W per channel in stereo mode, or 50W in mono mode. It features a wide range of features, including:
16/18/20/24-bit input with I2S, Left-alignment and Right-alignment data format
PSNR & DR(A-weighting) Loudspeaker: 98dB (PSNR), 108dB (DR) @24V
Multiple sampling frequencies (Fs) 32kHz / 44.1kHz / 48kHz and 64kHz / 88.2kHz / 96kHz and 128kHz / 176.4kHz / 192kHz
System clock = 64x, 128x, 192x, 256x, 384x, 512x, 576x, 768x, 1024x Fs 64x~1024x Fs for 32kHz / 44.1kHz / 48kHz 64x~512x Fs for 64kHz / 88.2kHz / 96kHz 64x~256x Fs for 128kHz / 176.4kHz / 192kHz
Supply voltage 3.3V for digital part, 4.5V to 26.4V for analog part
Operating temperature range -40°C to +105°C
24-pin QFN package
The AD82584D-LG48NAY also includes a number of features that make it ideal for use in a variety of audio applications, including:
16-band digital equalizer (EQ) with adjustable gain and Q-factor
Dynamic range control (DRC) with adjustable threshold and compression ratio
Speaker protection circuit with over-current and over-voltage protection
Mute function
The AD82584D-LG48NAY is a versatile and powerful digital audio amplifier that is well-suited for a wide range of applications, including:
Active speakers
Home theater systems
Soundbars
Portable audio devices
Musical instruments
Professional audio equipment
Additional Details:
The AD82584D-LG48NAY is a low-power amplifier, which means that it can be used in battery-powered applications without sacrificing performance. It is also highly efficient, which means that it can produce a lot of power without generating a lot of heat.
The AD82584D-LG48NAY is also very easy to use. It has a simple pinout and requires only a few external components to operate. It is also compatible with a variety of microcontrollers, making it easy to integrate into existing systems.
Overall, the AD82584D-LG48NAY is a high-performance, versatile, and easy-to-use digital audio amplifier that is well-suited for a wide range of applications.
Here are some additional features and benefits of the AD82584D-LG48NAY:
Excellent sound quality with low distortion and noise
High efficiency and low power consumption
Wide range of supported sampling frequencies
Flexible configuration options with 16-band EQ and DRC
Comprehensive protection features for speakers and the amplifier itself
Easy to use with simple pinout and few external components
Compatible with a variety of microcontrollers
If you are looking for a high-performance digital audio amplifier for your next project, the AD82584D-LG48NAY is a great option to consider.