EN
  • EN
  • DE

PKM4211CPIHC

Part No PKM4211CPIHC
Manufacturer Ericsson
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833876-PKM4211CPIHC
Ultra Librarian 3D Model Ultra Librarian PKM4211CPIHC CAD Model

Description

The Ericsson PKM4211CPIHC is a DC/DC converter module designed for intermediate bus architectures. These modules are commonly utilized in telecommunications and data communications equipment, offering high efficiency and reliable power conversion.

Applications:

  • Telecommunications Equipment: Used in base stations, mobile switching centers, and other telecom infrastructure components.
  • Data Communications Equipment: Employed in servers, routers, and network switches.
  • Power Amplifiers: Provides stable voltage rails for power amplifiers in wireless communication systems.
  • Intermediate Bus Architectures: Serves as a point-of-load converter in distributed power systems.
  • High-Reliability Systems: Suitable for applications requiring robust and dependable power conversion.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, enhancing flexibility in system design.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Over-Temperature Protection: Protects the module from thermal damage by shutting down in case of overheating.
  • Over-Current Protection: Prevents damage from excessive current draw, ensuring reliable operation.
  • Short-Circuit Protection: Safeguards the module and connected components against short-circuit conditions.
  • Remote On/Off Control: Enables remote control of the module's operation, facilitating power management.

Benefits:

  • Reduced Energy Consumption: High efficiency leads to lower energy consumption and reduced operating costs.
  • Enhanced System Reliability: Protection features ensure reliable operation and prevent system failures.
  • Simplified System Design: Wide input voltage range and remote control capabilities simplify system integration.
  • Increased Power Density: Compact size allows for higher power density in space-constrained applications.
  • Improved Thermal Management: Efficient design minimizes heat generation, improving thermal management.
  • Long Lifespan: Robust design and high-quality components ensure a long and reliable lifespan.

Additional Details:

The PKM4211CPIHC DC/DC converter module typically operates with an input voltage range of 36-75VDC and provides a regulated output voltage suitable for powering various electronic components. It's designed to meet stringent industry standards for safety and electromagnetic compatibility (EMC). The module incorporates advanced control algorithms to ensure stable and accurate voltage regulation under varying load conditions. Its robust design and comprehensive protection features make it a reliable choice for demanding applications in telecommunications and data communications.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.3750 $144.3750
2+ $139.5633 $279.1266
3+ $125.1258 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess