EN
  • EN
  • DE

BMR67213/E 102

Part No BMR67213/E 102
Manufacturer Ericsson
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819554-BMR67213/E 102
Ultra Librarian 3D Model Ultra Librarian BMR67213/E 102 CAD Model

Description

The Ericsson BMR67213/E 102 is a non-isolated DC-DC converter designed for various applications requiring efficient power conversion. These converters are commonly used in data centers, telecommunications equipment, and industrial applications to provide stable and reliable power to sensitive electronic components.

Applications:

  • Data Centers: Powering servers, storage devices, and network equipment.
  • Telecommunications: Supplying power to base stations, routers, and switches.
  • Industrial Automation: Providing power for programmable logic controllers (PLCs), sensors, and actuators.
  • Networking Equipment: Powering routers, switches, and other network devices.
  • Point-of-Load (POL) Conversion: Providing efficient voltage regulation at the point of load for sensitive components.

Features:

  • High Efficiency: Designed for high power conversion efficiency, minimizing energy waste and reducing heat dissipation.
  • Non-Isolated: Offers a compact and cost-effective solution for applications where isolation is not required.
  • Wide Input Voltage Range: Supports a wide range of input voltages, providing flexibility in various power systems.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific application requirements.
  • Remote On/Off Control: Enables remote control of the converter's operation, facilitating power management and sequencing.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overload conditions.
  • Over-Temperature Protection (OTP): Shuts down the converter in case of overheating, preventing thermal damage.
  • Under-Voltage Lockout (UVLO): Prevents the converter from operating at excessively low input voltages, protecting the load.

Benefits:

  • Improved Energy Efficiency: Reduces energy consumption and lowers operating costs due to the high-efficiency design.
  • Compact Size: Offers a small footprint, enabling integration into space-constrained applications.
  • Enhanced System Reliability: Provides stable and reliable power, improving the overall reliability of the system.
  • Simplified System Design: Simplifies power system design by providing an efficient and regulated power source.
  • Increased System Flexibility: Offers a wide input voltage range and adjustable output voltage, increasing system flexibility.
  • Robust Protection Features: Provides comprehensive protection features, safeguarding the converter and downstream components from damage.

Additional Details:

Specific details, such as input voltage range, output voltage range, output current, switching frequency, and operating temperature range, should be obtained from the official Ericsson datasheet for the BMR67213/E 102. Also, check for any application notes or design guidelines provided by Ericsson for optimal performance and integration. Furthermore, investigate if this particular model offers PMBus or other digital communication interfaces for monitoring and control capabilities.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess