EN
  • EN
  • DE

BMR4542001/001

Part No BMR4542001/001
Manufacturer Ericsson
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819541-BMR4542001/001
Ultra Librarian 3D Model Ultra Librarian BMR4542001/001 CAD Model

Description

The BMR4542001/001, manufactured by Ericsson, is a DC-DC converter module. These modules are designed for use in a wide range of applications requiring efficient power conversion.

Applications:

  • Telecommunications equipment: Powering various components in base stations, routers, and other telecom infrastructure.
  • Data centers: Providing power to servers, storage systems, and network devices.
  • Industrial automation: Supplying regulated power to control systems, sensors, and actuators.
  • Networking equipment: Routers, switches and other networking appliances.
  • Medical Equipment: Devices requiring stable DC power.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy waste and heat generation.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, providing flexibility in various power environments.
  • Regulated Output Voltage: Delivers a stable and precise output voltage, ensuring reliable operation of connected devices.
  • Overcurrent Protection: Protects the module and connected devices from damage due to excessive current draw.
  • Overtemperature Protection: Shuts down the module if the temperature exceeds safe limits, preventing thermal damage.
  • Remote On/Off Control: Enables remote control of the module's operation, allowing for system-level power management.
  • Compact Size: Designed for space-constrained applications, minimizing the overall footprint.

Benefits:

  • Reduced Energy Consumption: High efficiency translates to lower energy consumption and reduced operating costs.
  • Improved System Reliability: Stable and regulated output voltage ensures reliable operation of connected devices.
  • Enhanced System Protection: Built-in protection features prevent damage from electrical faults and thermal overloads.
  • Simplified System Design: Wide input voltage range and remote on/off control simplify system integration and design.
  • Increased Power Density: Compact size allows for higher power density in space-constrained applications.

Additional Details:

The specific technical specifications of the BMR4542001/001, such as input voltage range, output voltage, output current, and efficiency, can be found in the product datasheet. It's crucial to consult the datasheet for the complete specifications before using this module in any application.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $468.5823 $468.5823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess