The TSX-3225 32.000000 is a miniature quartz crystal oscillator manufactured by Epson Electronics America Inc. It is designed to provide a stable and accurate 32.000000 MHz clock signal for various electronic applications. The TSX-3225 series is known for its compact size and reliable performance.
Applications:
- Real-time clocks (RTC)
- Microcontrollers
- Wireless communication devices
- Portable electronics
- Wearable devices
Features:
- Frequency: 32.000000 MHz
- Package size: 3.2 x 2.5 mm
- Surface Mount Device (SMD)
- High frequency stability
- Low aging characteristics
- Wide operating temperature range
- Lead-free and RoHS compliant
Benefits:
- Provides a precise and reliable clock signal for accurate timing and synchronization.
- Enables compact designs due to its small package size.
- Ensures stable operation over a wide range of environmental conditions.
- Reduces frequency drift over time, maintaining accuracy throughout the device's lifespan.
- Meets environmental regulations, making it suitable for global markets.
Additional Details:
The TSX-3225 32.000000 typically operates with a supply voltage of 1.8V to 3.3V. It offers excellent frequency stability over its operating temperature range, typically specified as ±10 ppm to ±50 ppm. The crystal is housed in a hermetically sealed ceramic package to protect it from environmental factors and ensure long-term reliability. The specific electrical characteristics, such as load capacitance and series resistance, can be found in the Epson datasheet for the TSX-3225 series. Proper PCB layout and decoupling techniques are recommended to minimize noise and ensure optimal performance. The oscillator exhibits low phase noise, contributing to improved signal integrity in sensitive applications.