EN
  • EN
  • DE

TG-5001LA 19.2000000

Part No TG-5001LA 19.2000000
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 365157-TG-5001LA 19.2000000
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG-5001LA 19.2000000 CAD Model

Description

The TG-5001LA 19.2000000 is a timing generator IC manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to provide a precise and stable 19.2 MHz clock signal for various electronic applications. These timing generators are essential for synchronizing the operation of different components within a digital system, ensuring reliable and accurate performance.

Applications:

  • Microcontrollers and Microprocessors: Provides the primary clock signal for CPUs and MCUs in embedded systems.
  • Communication Systems: Used in Ethernet controllers, wireless modules, and other communication interfaces requiring a stable 19.2 MHz clock.
  • Real-Time Clocks (RTC): Generates the clock signal for accurate timekeeping in RTC modules.
  • Audio and Video Equipment: Provides timing signals for audio codecs, video processors, and other multimedia components.
  • Industrial Automation: Supports timing requirements in programmable logic controllers (PLCs), sensors, and other industrial control devices.

Features:

  • Precise 19.2 MHz Output: Delivers a stable and accurate clock signal at 19.2 MHz.
  • Low Jitter: Minimizes timing variations, ensuring reliable system operation.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Compact Package: Available in small form factor packages for space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, making it suitable for various environments.

Benefits:

  • Improved System Accuracy: Ensures precise timing, leading to enhanced system accuracy and performance.
  • Reduced Timing Errors: Minimizes jitter and phase noise, reducing the risk of timing-related errors.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified Design: Easy integration into various electronic systems due to its compact size and standard output frequency.
  • Enhanced Reliability: Provides a stable and reliable clock signal, improving overall system reliability.

Technical Specifications:

The specific technical specifications for the TG-5001LA 19.2000000 would be detailed in the datasheet. Key specifications include the output frequency (19.2 MHz), frequency stability (typically measured in PPM), operating voltage range (e.g., 1.8V to 3.3V), operating temperature range (e.g., -40°C to +85°C), output signal type (e.g., CMOS), and power consumption (typically in the microampere range). The package type and dimensions are also critical for PCB layout considerations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess