EN
  • EN
  • DE

SSL3552F2P

Part No SSL3552F2P
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 341056-SSL3552F2P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL3552F2P CAD Model

Description

The SSL3552F2P is a highly integrated power management IC (PMIC) designed and manufactured by Epson Electronics America Inc-Semiconductor Div. This PMIC is specifically tailored for use in a variety of portable and embedded systems, providing efficient power conversion and management to optimize performance and battery life.

Applications

  • Portable Media Players: Used for efficient power management in devices such as MP3 players and portable video players.
  • Handheld Gaming Consoles: Provides stable and efficient power for the various components within gaming consoles.
  • Mobile Phones: Integrated into power management systems to optimize battery usage and performance.
  • Digital Cameras: Powers the image sensor, processor, and display while managing power consumption.
  • GPS Devices: Ensures reliable power for navigation systems, maximizing battery life during use.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics.

Features

  • High Efficiency DC-DC Conversion: Minimizes power loss during voltage conversion, improving overall system efficiency.
  • Multiple Output Rails: Provides multiple voltage outputs to power different components within the system.
  • Integrated Power Management Functions: Includes functions such as battery charging, voltage regulation, and power sequencing.
  • Low Quiescent Current: Reduces power consumption when the device is in standby mode, extending battery life.
  • Overvoltage and Overcurrent Protection: Protects the device and the system from damage due to voltage or current spikes.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the device when the temperature exceeds a safe limit.
  • Compact Package: Allows for easy integration into small form factor devices.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable devices.
  • Improved System Performance: Stable and efficient power delivery ensures optimal performance of all system components.
  • Reduced System Size and Cost: Integration of multiple power management functions reduces the need for external components.
  • Enhanced System Reliability: Overvoltage, overcurrent, and thermal shutdown protection features protect the device and the system from damage.
  • Simplified Design: Easy integration and comprehensive power management functions simplify system design.

The SSL3552F2P is designed to provide a reliable and efficient power solution for a wide range of portable and embedded applications. Its integrated features and protection mechanisms ensure optimal performance and long-term reliability. Additional details regarding the specific voltage and current outputs, switching frequencies, and control interfaces can be found in the product datasheet.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess