The SRM2B256SLMX70 is a 256K-bit Static RAM (SRAM) manufactured by Epson. It's designed for applications demanding high speed and low power consumption. This SRAM uses advanced CMOS technology to deliver optimal performance and energy efficiency. Its compact design and robust features make it suitable for a range of applications, especially in embedded systems.
Applications
- Embedded systems requiring fast data access
- Portable electronic devices
- Cache memory for microcontrollers
- Industrial control systems
- Medical devices
Features
- High-Speed Access: Features a 70ns access time, enabling rapid data retrieval.
- Low Power Consumption: Designed to minimize power usage, extending battery life in portable applications.
- Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system integration.
- TTL Compatible: Inputs and outputs are TTL compatible for seamless interfacing with other digital components.
- Wide Operating Temperature Range: Functions reliably across a broad temperature range, typically from -40°C to +85°C.
- Surface Mount Package: Available in surface mount packages for efficient PCB assembly.
Benefits
- Enhanced System Performance: The fast access time results in quicker data processing and improved overall system performance.
- Extended Battery Life: Low power consumption translates to longer operating times for battery-powered devices.
- Simplified Design: The single power supply requirement and TTL compatibility streamline system design and reduce complexity.
- Reliable Operation: The wide operating temperature range ensures consistent and reliable performance in diverse environments.
- Efficient Assembly: Surface mount packaging enables efficient and cost-effective PCB assembly.
Technical Specifications
The SRM2B256SLMX70 operates on a 3.3V power supply and features a 70ns access time. It's designed with low power consumption in mind, making it ideal for battery-operated devices. The SRAM is available in various surface mount packages. Refer to the datasheet for detailed information on power consumption, timing characteristics, and package dimensions.