EN
  • EN
  • DE

SG531PC-11.7760M

Part No SG531PC-11.7760M
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189297-SG531PC-11.7760M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG531PC-11.7760M CAD Model

Description

The SG531PC-11.7760M is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's a crucial component in electronic circuits requiring a stable and precise clock signal. Crystal oscillators like the SG531PC series are known for their high accuracy and stability, making them suitable for various applications.

Applications

  • Microcontrollers and microprocessors
  • Real-time clocks (RTC)
  • Communication equipment (e.g., radios, network devices)
  • Frequency synthesizers
  • Consumer electronics (e.g., mobile phones, tablets)
  • Industrial control systems

Features

  • Frequency: 11.7760 MHz
  • Package: Typically a surface-mount device (SMD)
  • Output waveform: CMOS compatible
  • Supply voltage: Usually operates at 3.3V or 5V (refer to datasheet for exact specifications)
  • Frequency stability: High stability over a wide temperature range
  • Low jitter: Minimizes timing errors in digital systems
  • Low power consumption: Suitable for battery-powered applications

Benefits

  • Precise timing: Provides an accurate and stable clock signal for reliable system operation.
  • Improved system performance: Reduces timing errors and improves data transfer rates.
  • Reduced development time: Simplifies circuit design and reduces the need for external timing components.
  • Compact size: Allows for smaller and more portable electronic devices.
  • Long lifespan: Offers high reliability and extended operating life.

Technical Specifications

The SG531PC-11.7760M's datasheet provides detailed specifications including:

  • Operating temperature range
  • Storage temperature range
  • Supply voltage tolerance
  • Output load characteristics
  • Aging characteristics
  • Start-up time
  • Jitter specifications

Designers should always consult the official Epson datasheet for complete and accurate specifications before incorporating this component into their designs. Proper handling during soldering and assembly is essential to ensure optimal performance and reliability.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess