The SG-8018CE 85.0640M-TJHSA0 is a programmable crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This oscillator is designed to provide a stable and accurate clock signal for a wide range of electronic devices. Its programmability allows designers to customize the output frequency to meet specific application requirements.
Applications
- Microcontrollers
- FPGA clock sources
- Real-time clocks (RTC)
- Communication equipment
- Industrial control systems
Features
- Programmable frequency
- High frequency stability
- Low jitter
- Compact size
- Low power consumption
Benefits
- Flexibility in frequency selection
- Precise and reliable timing
- Reduced signal noise
- Space-saving design
- Extended battery life in portable devices
Additional Details
The SG-8018CE 85.0640M-TJHSA0 operates at a frequency of 85.0640 MHz. This crystal oscillator uses a CMOS output. The compact size of the oscillator allows for easy integration into densely populated circuit boards. Its low jitter performance ensures clean clock signals for sensitive applications. The programmability feature provides designers with the flexibility to fine-tune the output frequency. The low power consumption makes it suitable for battery-powered devices. It offers excellent frequency stability over a wide temperature range.